DLA - SMD-5962-94758 REV A
MICROCIRCUIT, DIGITAL, SERIAL MICROCODED MULTI-MODE INTELLIGENT TERMINAL, SILICON
| Organization: | DLA |
| Publication Date: | 17 January 1996 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 69151XT15 Serial microcoded monolithic multi-mode intelligent terminal with +5 V/−15 V operation 02 69151XT5 Serial microcoded monolithic multi-mode intelligent terminal with +5 V operation 03 69151XT12 Serial microcoded monolithic multi-mode intelligent terminal with +5 V/−12 V operation 04 69151XTE15 Enhanced serial microcoded monolithic multi-mode intelligent terminal with +5 V/−15 V operation 05 69151XTE5 Enhanced serial microcoded monolithic multi-mode intelligent terminal with +5 V operation 06 69151XTE12 Enhanced serial microcoded monolithic multi-mode intelligent terminal with +5 V/−12 V operation
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style x See figure 1 139 Pin grid array y See figure 1 140 Quad flat package
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Operating case temperature range (TC) . . . . . . . . . . . . . . . −55°C to +125°C Lead temperature (soldering, 5 seconds) (TS). . . . . . . . . . . . +300°C Transceiver supply voltage (VEE): Devices 01, 03, 04, 06. . . . . . . . . . . . . . . . . . . . . . . −22 V dc Transceiver supply voltage range (VCC): Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Receiver common mode input voltage range (VIC): Devices 01, 03, D4, 06 . . . . . . . . . . . . . . . . . . . . . −11 V dc to +11 V dc Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . −5 V dc to +5 V dc Logic input current (II). . . . . . . . . . . . . . . . . . . . . . ±10 mA Latch-up immunity (ILU) . . . . . . . . . . . . . . . . . . . . . . ±150 mA Peak output current transmitter (IO): Devices 01, 03, 04, 06. . . . . . . . . . . . . . . . . . . . . . 190 mA Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . 1000 mA Logic voltage on any pin range (VI/O) . . . . . . . . . . . . . . . −0.3 V dc to VDD + 0.3 V dc Input voltage range receiver (VDR): Devices 01. 03, 04, 06 . . . . . . . . . . . . . . . . . . . . . 42 VP, L−L Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . 12 VR, L−L Thermal resistance, junction-to-case (ΘJC) 2/ . . . . . . . . . . . 7.0°C/W Storage temperature range (TSTG) . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . . 5 W Junction temperature (TJ): Devices 01, 03, 04, 06 . . . . . . . . . . . . . . . . . . . . . +150°C Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . +135°C
Case operating temperature range (TC) . . . . . . . . . . . . . . . −55°C to +125°C Supply voltage range (VDD) . . . . . . . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc Transceiver supply voltage range (VCC) . . . . . . . . . . . . . . 4.75 V dc to 5.25 V dc Transceiver supply voltage (VEE): Devices 01, 03, 04, 06 . . . . . . . . . . . . . . . . . . . . . −12 (±5%) or −15 (±5%) V dc Receiver differential voltage (VDR): Devices 01. 03, 04, 06 . . . . . . . . . . . . . . . . . . . . . 40 VP−P Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . 8.0 VP−P Logic dc input voltage (VIN) . . . . . . . . . . . . . . . . . . . 0 to VDD V dc Receiver common mode input voltage range (VIC): Devices 01, 03, 04, 06 . . . . . . . . . . . . . . . . . . . . . ±10 V dc Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . ±5.0 V dc Driver peak output current (IO): Devices 01, 03, 04, 06. . . . . . . . . . . . . . . . . . . . . . 180 mA Device 02, 05 . . . . . . . . . . . . . . . . . . . . . . . . . . 700 mA Serial data rate range (SD) . . . . . . . . . . . . . . . . . . . . 0 to 1 MHz Clock duty cycle (DC) . . . . . . . . . . . . . . . . . . . . . . . 50 ± 5% Operating frequency (FIN) . . . . . . . . . . . . . . . . . . . . . 24 ± .01% MHz
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History