DLA - SMD-5962-96624 REV A
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 24 February 1997 |
| Status: | inactive |
| Page Count: | 25 |
intended Use:
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original... View More
Document History
May 17, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/PARALLEL OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
February 10, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
September 7, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
April 28, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 9, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
July 29, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96624 REV A
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
December 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...