DLA - SMD-5962-96624 REV D

MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 April 1999
Status: inactive
Page Count: 22
scope:

This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class T, the user is encouraged to review the manufacturer's Quality Management (QM) plan as part of their evaluation of these parts and their acceptability in the intended application.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 17, 2022
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/PARALLEL OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V) and for appropriate satellite and similar...
February 10, 2016
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
September 7, 2005
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
SMD-5962-96624 REV D
April 28, 1999
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
December 9, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V) and for appropriate satellite and similar...
July 29, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications (original...
December 13, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, DUAL 4-STAGE STATIC SHIFT REGISTER WITH SERIAL INPUT/ PARALLEL OUTPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement