DLA - SMD-5962-01516
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 8K X 8-BIT PROM, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 26 March 2001 |
| Status: | inactive |
| Page Count: | 18 |
Document History
December 17, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 7, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 8K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 15, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 8K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-01516
March 26, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 8K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.