MODUK - TS 70001A
Polyethylene, Closed Cell, Barrier Coated Film for Packaging
active, Most Current
| Organization: | MODUK |
| Publication Date: | 28 October 1974 |
| Status: | active |
| Page Count: | 10 |
scope:
This specification relates to a closed cell barrier coated polyethylene cushioning and space filling packaging material of two types. The types differ in cell shape and cell size . Each type is available in several film thicknesses and is normally available in widths up to 1250 mm.
Material complying with this specification is suitable for use at temperatures from - 30°C to + 60°C.
Document History
TS 70001A
October 28, 1974
Polyethylene, Closed Cell, Barrier Coated Film for Packaging
This specification relates to a closed cell barrier coated polyethylene cushioning and space filling packaging material of two types. The types differ in cell shape and cell size . Each type is...