FORD WSF-M2G378-A

ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 January 2003
Status: inactive
Page Count: 3
scope:

1. SCOPE

The material defined by this specification is a two component, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl siloxaane, platinum catalyst, adhesion promoters and aluminum powder. This material should not be used as an electrical insulator.

Document History

February 3, 2015
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl...
FORD WSF-M2G378-A
January 8, 2003
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a two component, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
June 30, 1994
TWO COMPONENT, THERMAL CURING
1. SCOPE The material defined by this specification is a two compoonent, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...

References

Advertisement