FORD WSF-M2G378-A
TWO COMPONENT, THERMAL CURING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 30 June 1994 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a two compoonent, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl siloxaane, platinum catalyst, adhesion promoters and aluminum powder. This material should not be used as an electrical insulator.
Document History
February 3, 2015
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated polydimethyl...
January 8, 2003
ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a two component, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...
FORD WSF-M2G378-A
June 30, 1994
TWO COMPONENT, THERMAL CURING
1. SCOPE The material defined by this specification is a two compoonent, primerless, thermal curing, solvent free, thermally conductive adhesive. This material shall consist of vinyl terminated...