DS/EN 60695-2-4/1 + A1
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1 kW nominal pre-mixed test flame and guidance
inactive, Most Current
| Organization: | DS |
| Publication Date: | 3 July 1996 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
The standard gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The approximate overall flame height is 175 mm.
Document History
DS/EN 60695-2-4/1 + A1
July 3, 1996
Fire hazard testing - Part 2: Test methods - Section 4/sheet 1: 1 kW nominal pre-mixed test flame and guidance
The standard gives the detailed requirements for the production of the 1 kW nominal, propane based pre-mixed type test flame. The approximate overall flame height is 175 mm.