IEC/TR 61352

Mnemonics and Symbols for Integrated Circuits

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2006
Status: active
Page Count: 56
ICS Code (Graphical symbols for use on electrical and electronics engineering drawings, diagrams, charts and in relevant technical product documentation): 01.080.40
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This Technical Report gives recommendations, mainly to designers and manufacturers of integrated circuits, in order to arrive at symbols for devices with a consistent use of mnemonics and qualifying symbols. It is intended to serve two purposes, namely:

 - for white-box symbols, it gives a review of standardized designations;

 - for gray-box symbols, it is intended to limit the range of possible variations.

White-box symbols are symbols in which the functional behaviour of an element is fully described by standardized means; the relevant rules and explanations are to be found in IEC 60617 in the application notes associated with the symbols S01463 … S01730 (A00269 … A00315) for binary logic elements, and with the symbols S01748 … S01806 (A00281, A00296, A00321 … A00330) for analogue elements.

Gray-box symbols are symbols in which the functional behaviour of an element, mostly because of its complexity, is (partly) described by other means than those used for white-box symbols, particularly by referring to supporting documentation; the relevant rules and explanations are to be found in IEC 60617 in the application notes associated with the symbols S01731 … S01747 (A00317 … A00319).

Where in the following tables the letter W is shown in the second column, this means that the designation concerned may be used in white-box symbols, as well as in gray-box symbols. A letter G in the second column means that the designation concerned may only be used in graybox symbols, or in white-box symbols between square brackets (e.g. [PDN] as additional information for "power down"). In these tables, the English descriptions appear in the third column and the French in the fourth, because in many cases designations are derived from terms in English.

Where the letter m is used, it shall be replaced by the relevant value, identifying number, cycle length, number of bits or sequential number, as each case demands (with the exception of Am for gain adjust). Where m1 × m2 is shown, m1 shall be replaced by the number of words and m2 by the number of bits per word. See symbols S01706 … S01722.

Document History

IEC/TR 61352
July 1, 2006
Mnemonics and Symbols for Integrated Circuits
This Technical Report gives recommendations, mainly to designers and manufacturers of integrated circuits, in order to arrive at symbols for devices with a consistent use of mnemonics and qualifying...
November 1, 2000
Mnemonics and Symbols for Integrated Circuits
A description is not available for this item.

References

Advertisement