DLA - SMD-5962-88600 REV A

MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 October 1992
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function DgrVOUT(V) ΔVOUT/ΔT(ppm/°C) 01 LT1021BM-10 10 V voltage reference ± .05 V 5.0 02 LT1021CM-10 10 V voltage reference ± .005 V 20 03 LT1021DM-10 10 V voltage reference ±..05 V 20

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1(8-lead, .370" × .185"), can package

Input voltage - - - - - - - - - - - - - - - - - - - - - - - 40 V dc Input-output voltage differential- - - - - - - - - - - - - - 35 V dc Output to ground voltage 1/ - - - - - - - - - - - - - - - - - 16 V dc Trim pin to ground voltage: Positive - - - - - - - - - - - - - - - - - - - - - - - - - - Equal to VOUT Negative - - - - - - - - - - - - - - - - - - - - - - - - - - −20 V dc Output short-circuit duration: at VIN = 35 V - - - - - - - - - - - - - - - - - - - - - - 10 seconds at VIN < 20 V - - - - - - - - - - - - - - - - - - - - - - Indefinite Storage temperature range- - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC): Case G - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature - - - - - - - - - - - - - - - - - - - - +175°C

Ambient operating temperature range (TA) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 6, 2022
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
August 5, 2015
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2010
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 1, 2004
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
December 6, 2001
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88600 REV A
October 2, 1992
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 31, 1988
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement