DOD - SMD 5962-88600

MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 5 August 2015
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 6, 2022
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-88600
August 5, 2015
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 14, 2010
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 1, 2004
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
December 6, 2001
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
October 2, 1992
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
March 31, 1988
MICROCIRCUIT, LINEAR, PRECISION, 10 VOLT, VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement