MODUK - DEF STAN 81-119

Cross-Linked Expanded Ethylene-Vinyl Acetate Sheets and Mouldings

inactive
Organization: MODUK
Publication Date: 4 December 1994
Status: inactive
Page Count: 16
scope:

This INTERIM Defence Standard specifies requirements for expanded ethylene-vinyl acetate sheets and mouldings for use as resilient cushioning material for packaging and general industrial application. The material has a low water absorption and may be used outside a waterproof barrier. It does not stain silver. The material may be used within the temperature range -20° to + 50°C.

The load bearing characteristic of the material covered by this INTERIM Standard is as follows: Maximum static stress 4.0 kPa The material is cross-linked and can be thermoformed over a wide temperature range

Document History

February 14, 2022
Plastic Moulding Materials for Packaging
This standard specifies requirements for cross-linked expanded ethylene-vinyl acetate sheets and mouldings for use as a resilient cushioning material for packaging and general industrial...
March 28, 2017
Plastic Moulding Materials for Packaging
This standard specifies requirements for cross-linked expanded ethylene-vinyl acetate sheets and mouldings for use as a resilient cushioning material for packaging and general industrial...
February 11, 2016
Cross-linked Expanded Ethylene-vinyl Acetate Sheets and Mouldings
This standard specifies requirements for cross-linked expanded ethylene-vinyl acetate sheets and mouldings for use as a resilient cushioning material for packaging and general industrial...
June 12, 2003
Cross-Linked Expanded Ethylene-Vinyl Acetate Sheets and Mouldings
This standard specifies requirements for cross-linked expanded ethylene-vinyl acetate sheets and mouldings for use as a resilient cushioning material for packaging and general industrial...
DEF STAN 81-119
December 4, 1994
Cross-Linked Expanded Ethylene-Vinyl Acetate Sheets and Mouldings
This INTERIM Defence Standard specifies requirements for expanded ethylene-vinyl acetate sheets and mouldings for use as resilient cushioning material for packaging and general industrial...
Advertisement