MODUK - DEF STAN 81-119
Cross-linked Expanded Ethylene-vinyl Acetate Sheets and Mouldings
| Organization: | MODUK |
| Publication Date: | 11 February 2016 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This standard specifies requirements for cross-linked expanded ethylene-vinyl acetate sheets and mouldings for use as a resilient cushioning material for packaging and general industrial applications. The material has low water absorption and may be used outside a waterproof barrier. It does not stain silver. The material may be used within the temperature range - 20 °C to + 50 °C.
The load bearing characteristic of the material covered by this standard is as follows; Maximum static stress 4.0 kPa
The material is cross-linked and can be thermoformed over a wide temperature range
Document History