ASD-STAN - PREN 4178
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 10 |
Document History
November 1, 2014
Aerospace series Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....
August 31, 1994
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees C
A description is not available for this item.
PREN 4178
June 1, 1993
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.