ASD-STAN PREN 4178

Aerospace series Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 November 2014
Status: active
Page Count: 9
scope:

This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated.

Classification: 1 100 MPa 1) / 315 °C 2).

Document History

ASD-STAN PREN 4178
November 1, 2014
Aerospace series Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....
August 31, 1994
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees C
A description is not available for this item.
June 1, 1993
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.

References

Advertisement