ASD-STAN - PREN 4178

Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 31 August 1994
Status: inactive
Page Count: 6

Document History

November 1, 2014
Aerospace series Screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature) / 315 °C
This European Standard specifies the characteristics of screws, pan head, six lobe recess, coarse tolerance normal shank, medium length thread, in titanium alloy, anodized, MoS2 lubricated....
PREN 4178
August 31, 1994
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees C
A description is not available for this item.
June 1, 1993
Aerospace Series Screws, Pan Head, Six Lobe Recess, Coarse Tolerance Normal Shank, Medium Length Thread, in Titanium Alloy, Anodized, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
Advertisement