DLA - SMD-5962-88681 REV B
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 4 SRAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 29 October 1992 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 (See 6.6) 64K × 4 CMOS SRAM 35 ns 02 (See 6.6) 64K × 4 CMOS SRAM 45 ns 03 (See 6.6) 64K × 4 CMOS SRAM 56 ns 04 (See 6.6) 64K × 4 CMOS SRAM 70 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package X C-11 (28-terminal, .560" × .358" × .120"), rectangular chip carrier package
Voltage on any input relative to VSS range - - - - - ×0.5 V dc to +7.0 V dc Voltage applied to outputs range - - - - - - - - - - −0.5 V dc to +6.0 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, Junction-to-case (θJC): Cases L and X - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C 1/
Supply voltage range (VCC) - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Supply voltage range (VSS) - - - - - - - - - - - - - - 0 V dc Input high voltage range (VIH) - - - - - - - - - - - - 2.2 V dC to VCC +0.5 V dc Input low voltage range (VIL) - - - - - - - - - - - - −0.5 V dc to + 0.8 V dc 2/ Case operating temperature-range (TC) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History