IEEE C37.20.4

Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear

inactive
Buy Now
Organization: IEEE
Publication Date: 17 March 2001
Status: inactive
Page Count: 32
scope:

This standard covers indoor ac switches rated above 1 kV through 38 kV for use in metal-enclosed switchgear as follows:

a) Stationary or drawout

b) Manual or power operation

c) Fused or unfused

The term "indoor" is intended to indicate that the enclosure provides a degree of protection to the switch and the enclosure may be suitable for indoor, outdoor, or other service conditions and complies with the requirements of switchgear assemblies as defined by IEEE C37.20.2-1999 or IEEE C37.20.3-2001

This standard does not apply to subsurface load interrupting switches in IEEE Std C37.71-1984, switches intended for use in padmounted switchgear in ANSI C37.72-1987 and ANSI C37.73-1998,or to high-voltage air switches in ANSI C37.30-1997.

Document History

March 6, 2013
Indoor AC Switches (1 kV to 38 kV) for Use in Metal-Enclosed Switchgear
This standard covers indoor ac switches rated above 1 kV through 38 kV for use in metal-enclosed switchgear as follows: a) Stationary or drawout b) Manual or power operation c) Fused or unfused...
IEEE C37.20.4
March 17, 2001
Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
This standard covers indoor ac switches rated above 1 kV through 38 kV for use in metal-enclosed switchgear as follows: a) Stationary or drawout b) Manual or power operation c) Fused or unfused The...
January 1, 1996
Trial-Use Standard for Indoor AC Switches (1 kV - 38 kV) for Use in Metal-Enclosed Switchgear
A description is not available for this item.

References

Advertisement