IEC/TS 61639

Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above

inactive
Buy Now
Organization: IEC
Publication Date: 1 December 1996
Status: inactive
Page Count: 44
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Electrical accessories): 29.120
scope:

Scope and object

This technical report is applicable to the single-phase connection assemblies between gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above satisfying the requirements of IEC 517 and power transformers satisfying the requirements of IEC 76 and fitted with completely immersed bushings satisfying the requirements of IEC 137, one end of which is immersed in the transformer oil, and the other end in the insulating gas of the switchgear.

Its purpose is to establish electrical and mechanical interchangeability in the interface arrangement of these connection assemblies, and to determine the limits of supply.

It complements and amends, if necessary, the relevant IEC Standards.

For the purpose of this technical report, the term "switchgear" is used for "gas-insulated metalenclosed switchgear".

Document History

IEC/TS 61639
December 1, 1996
Direct connection between power transformers and gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above
Scope and object This technical report is applicable to the single-phase connection assemblies between gas-insulated metal-enclosed switchgear for rated voltages of 72,5 kV and above satisfying the...

References

Advertisement