DLA - SMD-5962-92094 REV A
MICROCIRCUIT, LINEAR, DUAL, CMOS, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 April 1993 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and N) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-885 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LMC662 Dual CMOS operational amplifier 02 LPC662 Dual low power CMOS operational amplifier 03 LMC6062 Dual micro power CMOS operational amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (V+ to V−) . . . . . . . . . . . . . . . . 16 V dc Differential input voltage . . . . . . . . . . . . . . . . V± Either input beyond V+ or V− . . . . . . . . . . . . . . . 0.7 V dc Output short circuit to GND 2/ . . . . . . . . . . . . . . Continuous Power dissipation (PD): Device type 01 . . . . . . . . . . . . . . . . . . . . . 95 mW Device type 02 . . . . . . . . . . . . . . . . . . . . . 13.5 mW Device type 03 . . . . . . . . . . . . . . . . . . . . . 1.052 mW Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . +260°C Junction temperature (TJ). . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA). . . . . . . +140°C/W
Supply voltage range (V+) . . . . . . . . . . . . . . . . +5 V dc to +15 V dc Supply voltage (V−) . . . . . . . . . . . . . . . . . . . 0 V dc Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government applications (original equipment), design applications, and logistics purposes.
Microcircuits covered by this... View More
Document History