JSA - JIS G 3458

Alloy Steel Pipes

inactive
Buy Now
Organization: JSA
Publication Date: 20 September 2005
Status: inactive
Page Count: 21
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75

Document History

December 21, 2020
Alloy steel pipes
This Standard specifies requirements for the alloy steel pipes (hereafter referred to as pipes) mainly used for piping at elevated temperatures. NOTE 1 This Standard is generally applied to pipes of...
February 20, 2018
Alloy Steel Pipes
This Standard specifies the alloy steel pipes (hereafter referred to as pipes) mainly used for piping at elevated temperatures. This Standard is generally applicable to pipes of outside diameter 10.5...
January 21, 2013
Alloy Steel Pipes
This Standard specifies the alloy steel pipes (hereafter referred to as "pipes") mainly used for piping at elevated temperatures. It is usually applicable to pipes of outside diameter 10.5 mm 10.5 mm...
JIS G 3458
September 20, 2005
Alloy Steel Pipes
A description is not available for this item.
January 1, 1988
Alloy Steel Pipes
A description is not available for this item.

References

Advertisement