JSA - JIS G 3458
Alloy Steel Pipes
| Organization: | JSA |
| Publication Date: | 21 January 2013 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
This Standard specifies the alloy steel pipes (hereafter referred to as "pipes") mainly used for piping at elevated temperatures. It is usually applicable to pipes of outside diameter 10.5 mm 10.5 mm (nominal diameter 6A or 1/8B) to 660.4 mm (nominal diameter 650A or 26B).
In addition to the items specified in the text, the purchaser can designate special quality requirements upon previous agreement with the manufacturer, which are shown in Annex JA.
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9329-2: 1997 Seamless steel tubes for pressure purposes-Technical delivery conditions-Part 2: Unalloyed and alloyed steels with specified elevated temperature properties (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History