IEEE C62.37

Standard Test Specification for Thyristor Diode Surge Protective Devices

inactive
Buy Now
Organization: IEEE
Publication Date: 23 October 1996
Status: inactive
Page Count: 56

Document History

October 23, 2009
Errata to IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on systems with voltages equal to or less than 1000 V rms or 1200 V dc....
IEEE C62.37
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.
Advertisement