IEEE C62.37
Errata to IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
active, Most Current
Buy Now
| Organization: | IEEE |
| Publication Date: | 23 October 2009 |
| Status: | active |
| Page Count: | 11 |
Document History
IEEE C62.37
October 23, 2009
Errata to IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on systems with voltages equal to or less than 1000 V rms or 1200 V dc....
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.