IEEE C62.37

Standard Test Specification for Thyristor Diode Surge Protective Devices

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 23 October 1996
Status: active
Page Count: 56
scope:

This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on systems with voltages equal to or less than 1000 V rms or 1200 V dc. These protective devices are designed to limit voltage surges on communication circuits and on power circuits operating from direct current (dc) to 420 Hz. The thyristor SPD can be manufactured with unidirectional or bidirectional, symmetrical, or asymmetrical V-I characteristics. This standard contains definitions, service conditions, and a series of test criteria for determining the characteristics of a thyristor SPD. If the characteristics differ with the direction of conduction, each polarity shall be separately specified.

Document History

October 23, 2009
Errata to IEEE Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.
IEEE C62.37
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
This standard applies to two or three terminal, four or five layer, thyristor surge protection devices (SPDs) for application on systems with voltages equal to or less than 1000 V rms or 1200 V dc....
October 23, 1996
Standard Test Specification for Thyristor Diode Surge Protective Devices
A description is not available for this item.

References

Advertisement