IEEE C62.50

Performance Criteria and Test Methods for Plug-in (Portable) Multiservice (Multiport) Surge-Protective Devices for Equipment Connected to a 120 V/240 V Single Phase Power Service and Metallic Conductive Communication Line(s)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 30 August 2012
Status: active
Page Count: 63
scope:

The scope of this standard is to define performance criteria and test methods for plug-in (portable) multiservice (multiport) surge protective devices (MSPDs) intended to protect equipment connected to one or more metallic conductive communication line(s) and a 120 V/240 V single phase ac power service, with the neutral grounded at the service equipment. These devices are intended for installation at receptacles supplying power via a branch circuit of the installation, and jointly at receptacles or jacks delivering signals from communications services, for the purpose of providing protected power and signals to a variety of information technology equipment.

Purpose

The purpose of this project is to provide a uniform specification/test document for design and application engineers, specifiers, and test laboratories to use in designing and testing this type of surge protective device.

Document History

IEEE C62.50
August 30, 2012
Performance Criteria and Test Methods for Plug-in (Portable) Multiservice (Multiport) Surge-Protective Devices for Equipment Connected to a 120 V/240 V Single Phase Power Service and Metallic Conductive Communication Line(s)
The scope of this standard is to define performance criteria and test methods for plug-in (portable) multiservice (multiport) surge protective devices (MSPDs) intended to protect equipment connected...

References

Advertisement