DLA - SMD-5962-95617 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 March 2006
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 25, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-95617 REV B
March 2, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 18, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
A description is not available for this item.
June 16, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 256K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement