API SPEC 14A

Petroleum and natural gas industriesDownhole equipmentSubsurface safety valve equipment

inactive
Buy Now
Organization: API
Publication Date: 1 October 2005
Status: inactive
Page Count: 89
scope:

This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances and/or clearances which may affect performance or interchangeability of the SSSVs. It includes repair operations and the interface connections to the flow control or other equipment, but does not cover the connections to the well conduit.

NOTE

Limits: The subsurface safety valve is an emergency safety device, and is not intended or designed for operational activities, such as production/injection reduction, production stop, or as a backflow valve.

Redress activities are beyond the scope of this International Standard, see Clause 8.

Document History

January 1, 2015
Specification for Subsurface Safety Valve Equipment
This specification provides the requirements for subsurface safety valves (SSSVs), and the secondary tools as defined herein necessary to operate the features included within them, including all...
January 1, 2015
Specification for Subsurface Safety Valve Equipment
A description is not available for this item.
January 1, 2015
Specification for Subsurface Safety Valve Equipment
This specification provides the requirements for subsurface safety valves (SSSVs), and the secondary tools as defined herein necessary to operate the features included within them, including all...
January 1, 2015
Specification for Subsurface Safety Valve Equipment
This specification provides the requirements for subsurface safety valves (SSSVs), and the secondary tools as defined herein necessary to operate the features included within them, including all...
October 1, 2005
Specification for Subsurface Safety Valve Equipment
This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances...
API SPEC 14A
October 1, 2005
Petroleum and natural gas industriesDownhole equipmentSubsurface safety valve equipment
This International Standard provides the minimum acceptable requirements for subsurface safety valves (SSSVs). It covers subsurface safety valves including all components that establish tolerances...
November 1, 2000
Specification for Subsurface Safety Valve Equipment
1 Scope This International Standard was formulated to provide the minimum acceptable requirements for subsurface safety valve (SSSV) equipment. It covers subsurface safety valves, safety valve locks,...
July 1, 1994
Specification for Subsurface Safety Valve Equipment
1 Scope 1.1 This specification was formulated to provide the minimum acceptable requirements for Subsurface Safety Valve (SSSV) Equipment. 1.2 To be qualified in accordance with this specification,...
January 1, 1994
SPECIFICATION FOR SUBSURFACE SAFETY VALVE EQUIPMENT EIGHTH EDITION
A description is not available for this item.
January 1, 1994
Specification for Subsurface Safety Valve Equipment Ninth Edition
A description is not available for this item.
January 1, 1988
SPECIFICATION FOR SUBSURFACE SAFETY VALVE EQUIPMENT SEVENTH EDITION; SUPPLEMENT 1 - AUGUST 1989
A description is not available for this item.
April 30, 1984
SPECIFICATION FOR SUBSURFACE SAFETY VALVE EQUIPMENT; SUPPLEMENT 1 - 1985, SUPPLEMENT 2 - 1986
A description is not available for this item.

References

Advertisement