API SPEC 14A
Specification for Subsurface Safety Valve Equipment
| Organization: | API |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 150 |
scope:
This specification provides the requirements for subsurface safety valves (SSSVs), and the secondary tools as defined herein necessary to operate the features included within them, including all components that establish tolerances and/or clearances that may affect performance or interchangeability of the SSSV components. It includes repair operations and the interface connections to control conduits and/or other equipment, but does not cover the connections to the primary well conduit.
NOTE The SSSV is an emergency fail-safe flow controlling safety device. The products covered within this specification are installed and operated to the requirements of API 14B.
This specification does not cover installation, maintenance, control systems for SSSV, computer systems, and control conduits not integral to the downhole SSSV. Also not included are products and capabilities covered under API 19G Parts 1 through 4, API 14L, API 11D1, API 6A, API 17C, API 19V, and the following products: downhole chokes, wellhead plugs, sliding sleeves, downhole well test tools, or casing mounted flow control valves.
Redress activities for SSSVs and secondary tools are beyond the scope of this specification and included in API 14B.
If product is supplied bearing the API Monogram and manufactured at a facility licensed by API, the requirements of Annex N apply
Document History