DLA - SMD-5962-90930 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 8-BIT REGISTERED DIAGNOSTIC UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 30 November 2006
Status: inactive
Page Count: 21
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 9, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 8-BIT REGISTERED DIAGNOSTIC UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-90930 REV A
November 30, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 8-BIT REGISTERED DIAGNOSTIC UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 7, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 8K X 8-BIT REGISTERED DIAGNOSTIC UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement