ASTM International - ASTM B452-02

Standard Specification for Copper-Clad Steel Wire for Electronic Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers bare round copper-clad steel wire for electronic application.

1.2 Four classes of copper-clad steel wire are covered as follows:

1.2.1 Class 30HS-Nominal 30 % conductivity hard-drawn,

1.2.2 Class 30A-Nominal 30 % conductivity annealed,

1.2.3 Class 40-HSNominal 40 % conductivity hard-drawn, and

1.2.4 Class 40ANominal 40 % conductivity annealed.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are in SI units.

abstract:

This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist... View More

Document History

May 1, 2026
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30?%...
May 1, 2022
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30?%...
April 1, 2015
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30 %...
October 1, 2009
Standard Specification for Copper-Clad Steel Wire for Electronic Application
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of...
ASTM B452-02
April 10, 2002
Standard Specification for Copper-Clad Steel Wire for Electronic Application
This specification covers bare round copper-clad steel wire for electronic application. Four classes of copper-clad steel wire are covered as Class 30HS, 30A, 40HS, and 40A. The wire shall consist of...
April 10, 2002
Standard Specification for Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers bare round copper-clad steel wire for electronic application. 1.2 Four classes of copper-clad steel wire are covered as follows: 1.2.1 Class 30HS—Nominal 30 %...
Advertisement