ASTM International - ASTM F90-09
Standard Specification for Wrought Cobalt-20Chromium-15Tungsten-10Nickel Alloy for Surgical Implant Applications (UNS R30605)
Organization: | ASTM International |
Publication Date: | 1 June 2009 |
Status: | inactive |
Page Count: | 4 |
ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers the requirements for wrought cobalt-20chromium-15
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers the chemical, mechanical, and metallurgical requirements for wrought cobalt-20chromium-15