NPFC - MIL-C-28830
CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, CORRUGATED OUTER CONDUCTOR, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 27 January 1982 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers coaxial, semirigid, radio frequency cable with corrugated outer copper conductors (see 6.1).
Part number shall be in the following form:
M28830/1-I (1.2.1.1) (1.2.1.2)
The military specification sheet number designation consists of a prefix M which indicates a military specification item, the specification number and the specification sheet number followed by a hyphen.
Jacket material shall be as specified in the specification sheet. The following table applies:
1. Type I - Unjacketed. 2. Type II - Jacketed (polyethlyene). 3. Type III - Jacketed (polyether urethane).
intended Use:
Cables covered by this specification are intended for use in radio frequency applications.
Document History