DLA - SMD-5962-01504 REV A

MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION

inactive
Organization: DLA
Publication Date: 7 December 2005
Status: inactive
Page Count: 17
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 20, 2018
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 1, 2011
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 11, 2011
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 17, 2007
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-01504 REV A
December 7, 2005
MICROCIRCUIT, HYBRID, CUSTOM, FIELD EFFECT TRANSISTOR, 500 VOLT, WITH GATE PROTECTION
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement