IEC 62153-4-3

Metallic communication cables test methods – Part 4-3: Electromagnetic compatibility (EMC) – Surface transfer impedance – Triaxial method

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2006
Status: inactive
Page Count: 66
ICS Code (Electromagnetic compatibility (EMC)): 33.100
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This test determines the screening effectiveness of a shielded cable by applying a welldefined current and voltage to the screen of the cable and measuring the induced voltage in order to determine the surface transfer impedance. This test measures only the magnetic component of the transfer impedance.

NOTE   To measure the electrostatic component (the capacitance coupling impedance), the method described in IEC 62153-4-82 should be used.

The triaxial method of measurement is suitable in the frequency range up to 30 MHz for a 1 m sample length and 100 MHz for a 0,3 m sample length, which corresponds to an electrical length less than 1/6 of the wavelength in the sample.

Document History

October 1, 2013
Metallic communication cables test methods – Part 4-3: Electromagnetic compatibility (EMC) – Surface transfer impedance – Triaxial method
This part of IEC 62153 determines the screening effectiveness of a cable shield by applying a well-defined current and voltage to the screen of the cable and measuring the induced voltage in order to...
IEC 62153-4-3
March 1, 2006
Metallic communication cables test methods – Part 4-3: Electromagnetic compatibility (EMC) – Surface transfer impedance – Triaxial method
This test determines the screening effectiveness of a shielded cable by applying a welldefined current and voltage to the screen of the cable and measuring the induced voltage in order to determine...

References

Advertisement