DLA - SMD-5962-89568 REV C
MICROCIRCUITS, MEMORY, DIGITAL, CMOS, 4K X 9 FIFO, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 November 1993 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 7204 4K × 9-bit parallel FIFO 120 ns 02 7204 4K × 9-bit parallel FIFO 80 ns 03 7204 4K × 9-bit parallel FIFO 65 ns 04 7204 4K × 9-bit parallel FIFO 50 ns 05 7204 4K × 9-bit parallel FIFO 40 ns 06 7204 4K × 9-bit parallel FIFO 30 ns 07 7204 4K × 9-bit parallel FIFO 20 ns
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T8 or CDIP2-T28 28 Dual-in-line Y GDFP2-F28 28 Flat pack Z CQCC1-N32 28 Rectangular leadless chip carrier
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Terminal voltage with respect to ground . . . . . . . . . −0.5 V dc to +7.0 V dc DC output current . . . . . . . . . . . . . . . . . . . . 50 mA Storage temperature range . . . . . . . . . . . . . . . . −65°C to +155°C Maximum power dissipation . . . . . . . . . . . . . . . . 1.0 W Lead temperature range (soldering, 10 seconds) . . . . . +260°C Thermal resistance, junction-to-case (θJC). . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C 1/
Supply voltage range (VCC) . . . . . . . . . . . . . . . +4.5 V to +5.5 V dc Minimum high level input voltage (VIH) . . . . . . . . . 2.2 V dc minimum 2/ Input low voltage (VIL) . . . . . . . . . . . . . . . . . 0.8 V dc maximum 3/ Case operating temperature range (TC) . . . . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History