DLA - SMD-5962-86802 REV B

MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 4 June 1990
Status: inactive
Page Count: 13
scope:

This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD570 8-bit A/D with three-state output 02 AD571 10-bit A/D with three-state output

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Negative supply voltage (VEE) to digital common - - - - - −16.5 V dc Positive supply voltage (VCC) to digital common - - - - - +7 V dc Analog input voltage to analog common - - - - - - - - - - ±15 V dc Digital input voltage to digital common - - - - - - - - - 0 V to VCC Digital output voltage to digital common - - - - - - - - 0 V to VCC Analog return to digital common - - - - - - - - - - - - - ±1 V Power dissipation (TA = 25°C) - - - - - - - - - - - - - - 800 mW Lead temperature (soldering, 10 seconds) - - - - - - - - 300°C Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Thermal resistance: θJC - - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C θJA - - - - - - - - - - - - - - - - - - - - - - - - - - 88°C/W

Positive supply voltage range - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Negative supply voltage range - - - - - - - - - - - - - - −13.5 V dc to −16.0 V dc Ambient operating temperature range - - - - - - - - - - - −55°C to +125°C Minimum high-level input voltage - - - - - - - - - - - - 2.0 V Maximum low-level input voltage - - - - - - - - - - - - - 0.8 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications de not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 4, 2018
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
July 31, 2012
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 20, 2010
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 7, 2003
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 10, 1997
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-86802 REV B
June 4, 1990
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 1, 1987
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 17, 1987
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTERS WITH THREE-STATE BUFFERED OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement