FORD WZ101

Steel Metric Threaded Fasteners Torque/Clamping Force Performance

active, Most Current
Buy Now
Organization: FORD
Publication Date: 11 June 2002
Status: active
Page Count: 8
scope:

1. SCOPE

This Worldwide Standard provides two test programs for determining the torque/clamping force performance of lubricated finishes on ISO Metric coarse threaded steel fasteners tested at room temperature as specified in ISO 1.

Document History

May 3, 2021
STEEL METRIC THREADED FASTENERS TORQUE/CLAMPING FORCE PERFORMANCE
This Worldwide Standard provides two test programs for determining the torque/clamping force performance of lubricated finishes on ISO Metric coarse threaded steel fasteners tested at room...
FORD WZ101
June 11, 2002
Steel Metric Threaded Fasteners Torque/Clamping Force Performance
1. SCOPE This Worldwide Standard provides two test programs for determining the torque/clamping force performance of lubricated finishes on ISO Metric coarse threaded steel fasteners tested at room...

References

Advertisement