NPFC - MIL-M-38510/207
MICROCIRCUIT, DIGITAL, 256-BIT, SCHOTTKY, BIPOLAR, PROGRAMMABLE READ-ONLY MEMORY (PROM), MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 16 May 1986 |
| Status: | inactive |
| Page Count: | 33 |
scope:
This specification covers the detail requirements for monolithic silicon, programmable read-only memory (PROM) microcircuits which employ thin film nichrome (NiCr) resistors, tungsten (W) or titanium-tungsten (TiW) as the fusible link or programming element. Two product assurance classes and a choice of case outlines and lead material and finishes are provided for each type and are reflected in the complete part number. A special test requirement is included in this specification to screen against devices which may contain excess moisture in the package materials or internal atmosphere (see freeze-out test of 4.3d).
The part number shall be in accordance with MIL-M-38510, and as specified herein.
The device type shall be as follows:
Device type Circuit 01, 03 32 word/8 bits per word PROM with open collector 02, 04 32 word/8 bits per word PROM with tri-state output.
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package
Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - −1.5 V dc at −10 mA to +5.5 V dc Storage temperature range- - - - - - - - - - - - −65°C to 150°C Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC): 1/ Case E - - - - - - - - - - - - - - - - - - - - 30°C/W Case F - - - - - - - - - - - - - - - - - - - - 45°C/W Output voltage applied - - - - - - - - - - - - - −0.5 V dc to +VCC Output sink current- - - - - - - - - - - - - - - 100 mA Maximum power dissipation (PD) 2/ - - - - - - - 739 mW dc Maximum junction temperature (TJ) 3/ - - - - - - +175°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Supply voltage range - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - 0.8 V dc Normalized fanout (each output)- - - - - - - - - 16 mA Case operating temperature range (TC)- - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History