ISO 10439
Petroleum, Chemical and Gas Service Industries - Centrifugal Compressors
| Organization: | ISO |
| Publication Date: | 15 October 2002 |
| Status: | inactive |
| Page Count: | 127 |
| ICS Code (Other equipment for the chemical industry): | 71.120.99 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This International Standard specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of centrifugal compressors for use in the petroleum, chemical and gas service industries. It is not applicable to machines that develop less than 35 kPa above atmospheric pressure, nor is it applicable to packaged, integrally geared centrifugal air compressors, which are covered in ISO 10442.
NOTE In this International Standard, where practical, US customary units have been included in brackets for information.
Document History