DLA - SMD-5962-93122

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 March 1993
Status: inactive
Page Count: 23
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent none-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator A dash (-) indicates a non-RHA device.

The device types shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access Time 01 2K × 16-bit State Machine UV EPROM 15 ns 02 2K × 16-bit State Machine UV EPROM 12 ns 03 2K × 16-bit State Machine UV EPROM 15 ns 04 2K × 16-bit State Machine UV EPROM 12 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style 2/ X CDIP3-T28 or GDIP4-T28 28 Dual-in line Y GQCC1-J28 28 "J" Lead chip carrier Z GQCC1-J44 44 "J" Lead chip carrier U CQCC1-N44 44 Square leadless chip carrier 3 CQCC1-N28 28 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range to ground potential (VCC) - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to the outputs in the high Z state - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation - - - - - - - - - - - - - - - 1.0 W 4/ Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - - - - −55°C to +125°C Endurance - - - - - - - - - - - - - - - - - - - - - - - 25 cycles/byte, minimum Data retention - - - - - - - - - - - - - - - - - - - - - 10 years, minimum

Supply voltage (VCC)- - - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL) - - - - - - - - - - - - - - - - - −3.0 V dc to 0.8 V dc 5/ Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012) - - - - - - XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

November 22, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
October 15, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93122
March 26, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement