DOD - SMD 5962-93122

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 October 2012
Status: active
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 22, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-93122
October 15, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE UVEPROM, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement