DLA - SMD-5962-95603

MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 April 1996
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LMC6462A Precision CMOS dual micropower operational amplifier 02 LMC6464A Precision CMOS quad micropower operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line P GDIP1-T8 or CDIP2-T8 8 Dual-in-line X See figure 1 14 Flat pack

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (V+ − V−) . . . . . . . . . . . . . . . . . 16 V Differential input voltage . . . . . . . . . . . . . . . . ±Supply voltage Voltage at input/output pin . . . . . . . . . . . . . . . (V+) + 0.3 V, (V−) − 0.3 V Current at input pin . . . . . . . . . . . . . . . . . . . ±5 mA 2/ Current at output pin . . . . . . . . . . . . . . . . . . ±30 mA 3/ 4/ Current at power supply pin . . . . . . . . . . . . . . . 40 mA Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD): Device type 01 . . . . . . . . . . . . . . . . . . . . 3 mW Device type 02 . . . . . . . . . . . . . . . . . . . . 6 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C 3/ Thermal resistance, junction-to-case (θJC): 5/ Case outlines C and X . . . . . . . . . . . . . . . . . 8°C/W Case outline P . . . . . . . . . . . . . . . . . . . . 14°C/W Thermal resistance, junction-to-ambient (θJA): 5/ Case outline C . . . . . . . . . . . . . . . . . . . . 74°C/W still air 37°C/W 500 LFPM Case outline P . . . . . . . . . . . . . . . . . . . . 122°C/W still air 67°C/W 500 LFPM Case outline X . . . . . . . . . . . . . . . . . . . . 132°C/W still air 78°C/W 500 LFPM

Supply voltage . . . . . . . . . . . . . . . . . . . . . . +3.0 V to +15.5 V Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

January 13, 2023
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
July 19, 2016
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 8, 2009
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
September 3, 2003
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1997
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 3, 1997
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-95603
April 25, 1996
MICROCIRCUIT, LINEAR, CMOS, PRECISION, DUAL/QUAD, MICROPOWER, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement