ISO 3547-3

Plain bearings Wrapped bushes Part 3: Lubrication holes, grooves and indentations

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2006
Status: inactive
Page Count: 16
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 3547 specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of solid and multi-layer bearing material for plain bearing applications.

NOTE Wrapped bushes with lubrication holes, grooves or bore indentations in accordance with this part of ISO 3547 can be ordered with dimensions in accordance with ISO 3547-1 and made from materials in accordance with ISO 3547-4.

Document History

February 1, 2017
Plain bearings - Wrapped bushes - Part 3: Lubrication holes, grooves and indentations
This document specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of mono and multi-layer bearing material for plain bearing applications. NOTE Wrapped...
ISO 3547-3
October 15, 2006
Plain bearings Wrapped bushes Part 3: Lubrication holes, grooves and indentations
This part of ISO 3547 specifies dimensions of lubrication holes, grooves and bore indentations on wrapped bushes made of solid and multi-layer bearing material for plain bearing applications. NOTE...
December 1, 1999
Plain Bearings - Wrapped Bushes - Part 3: Lubrication Holes, Lubrication Grooves and Lubrication Indentations
A description is not available for this item.

References

Advertisement