NPFC - MIL-PRF-19500/597
SEMICONDUCTOR DEVICE, TRANSISTORS, QUAD, FIELD EFFECT, N-CHANNEL, SILICON, TYPE 2N7334, JAN, JANTX, JANTXV, JANS, JANHC, JANKCA2N7334, AND JANHCA2N7334
| Organization: | NPFC |
| Publication Date: | 8 September 2003 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the performance requirements for quad N-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each hermetic encapsulated device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). Two levels of product assurance are provided for each unencapsulated device type die.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History