ASTM International - ASTM A203/A203M-12

Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels.

1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows:

GradeNominal Nickel
Content %
Yield Strength, min, ksi [MPa]Tensile Strength, min, ksi [MPa]
A2.2537 [255]65 [450]
B2.2540 [275]70 [485]
D3.5037 [255]65 [450]
E3.5040 [275]70 [485]
F3.50
2 in. [50 mm] and under55 [380]80 [550] cccc
Over 2 in. [50 mm]50 [345]75 [515]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements. However, current practice normally limits the maximum thickness of plates furnished under this specification as follows:

GradeMaximum Thickness, in. [mm]
A6 [150]
B6 [150]
D4 [100]
E4 [100]
F4 [100]

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

abstract:

This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. As a steel making practice, the steel shall be killed and shall conform to fine grain size... View More

Document History

July 1, 2023
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
ASTM A203/A203M-12
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
March 10, 1997
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
Advertisement