DSF/prEN ISO 11816-2

Milk and milk products - Determination of alkaline phosphatase activity - Part 2: Fluorometric method for cheese (ISO/DIS 11816-2:2014)

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Cheese): 67.100.30
scope:

This part of ISO 11816 | IDF 155 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in cheese. This method is applicable to soft cheeses, semi-hard and hard cheeses provided that the mould is only on the surface of the cheese and not also in the inner part (e.g. blue veined cheeses). The instrument can read activities in the supernatant as high as 7 000 milliunits per litre (mU/l) NOTE In large hard cheeses where the whey curd mixture is scalded at temperatures above 50 ?C, high temperatures remain for a relatively long time, especially in the centre of those cheeses, promoting phosphatase inactivation. To determine the alkaline phosphatase activity in this kind of cheese a specific cheese sampling shall be applied (see 6).

Document History

September 7, 2016
Milk and milk products – Determination of alkaline phosphatase activity – Part 2: Fluorimetric method for cheese
ISO 11816-2:2016|IDF 155-2:2016 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in cheese. This method is applicable to soft cheeses,...
April 25, 2003
Milk and milk products – Determination of alkaline phosphatase activity – Part 2: Flourometric method for cheese
This standard specifies a flourometric method for the determination of alkaline phosphatase activity in cheese. This method is applicable to soft cheeses and semi-hard cheeses for distinguishing raw...
Milk and milk products – Determination of alkaline phosphatase activity – Part 2: Fluorimetric method for cheese (ISO/DIS 11816-2:2022)
ISO 11816-2:2016|IDF 155-2:2016 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in cheese. This method is applicable to soft cheeses,...
Milk and milk products - Determination of alkaline phosphatase activity - Part 2: Fluorometric method for cheese (ISO/FDIS 11816-2:2016)
This part of ISO 11816 | IDF 155 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in cheese. This method is applicable to soft cheeses,...
DSF/prEN ISO 11816-2
Milk and milk products - Determination of alkaline phosphatase activity - Part 2: Fluorometric method for cheese (ISO/DIS 11816-2:2014)
This part of ISO 11816 | IDF 155 specifies a fluorimetric method for the determination of alkaline phosphatase (ALP, EC 3.1.3.1) activity in cheese. This method is applicable to soft cheeses,...
Advertisement