IEEE 300

Standard Test Procedures for Semiconductor Charged-Particle Detectors

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 9 June 1988
Status: active
Page Count: 35
scope:

Foreword 

This standard provides standard test procedures for semiconductor charged-particle detectors for ionizing radiation. It supersedes the previous edition, ANSI/IEEE Std 300-1982. The standard has been modified and refined based on the experience gained in using the earlier edition over a number of years, taking into account advances in the technology. Companion documents are ANSI/IEEE Std 301-1988, Test Procedures for Amplifiers and Preamplifiers Used with Detectors of Ionizing Radiation, and ANSI/ IEEE Std 759-1984, IEEE Standard Test Procedures for Semiconductor X-ray Energy Spectrometers.

Scope 

This standard applies to semiconductor radiation detectors that are used for the detection and high-resolution spectroscopy of charged particles. The measurement techniques described were selected to be readily available to all manufacturers and users of charged-particle detectors. Some superior techniques are not included because the m ethods are too complex or require equipment (such as particle accelerators) which may not be readily available.

Test procedures for the associated amplifiers and preamplifiers are described in ANSI/IEEE Std 301-1988 [2].1

Document History

IEEE 300
June 9, 1988
Standard Test Procedures for Semiconductor Charged-Particle Detectors
Foreword  This standard provides standard test procedures for semiconductor charged-particle detectors for ionizing radiation. It supersedes the previous edition, ANSI/IEEE Std 300-1982. The standard...
June 9, 1988
Standard Test Procedures for Semiconductor Charged-Particle Detectors
A description is not available for this item.
November 10, 1982
STANDARD TEST PROCEDURES FOR SEMICONDUCTOR CHARGED-PARTICLE DETECTORS
A description is not available for this item.
January 1, 1969
Test Procedure for SEMICONDUCTOR RADIATION DETECTORS (FOR IONIZING RADIATION)
GENERAL The definition of a semiconductor radiation detector herein will be: A semiconductor device that utilizes the production and motion of excess free charge carriers for the detection and...

References

Advertisement