NR/L2/SIG/30014/D110 ISSUE 5
Signalling Works Testing Handbook: Signalling Works Test Specification and Certificate Requirements
| Organization: | NR |
| Publication Date: | 6 September 2014 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This level 2 standard applies to work that meets the selection
criteria for NR/L2/SIG/30014/A110
Purpose
This document is part of the suite of documents contained within the Signalling Works Testing Handbook, NR/L2/SIG/30014, which together detail the requirements for signalling works testing activities.
This Level 2 document specifies the requirements for the production of Signalling Works Test Specifications and Test Certificates, and mandates a standardised format for the certifying of satisfactory testing achievement using Test Certificates.
The actual equipment or testing type specific Test
Specifications and Test Certificates are issued as sections of
NR/L2/SIG/30014/D120
This standard details how Test Specifications and Test Certificates are used, in association with the Test Plan, to define the mandatory tests and procedures necessary to test new or altered signalling equipment with sufficient depth that, when implemented in conjunction with the other applicable parts of the Signalling Works Testing Handbook, safe working is confirmed when signed into service.
Document History