ISO 5610-15

Tool holders with rectangular shank for indexable inserts - Part 15: Style V

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2014
Status: active
Page Count: 12
ICS Code (Cutting tools in general): 25.100.01
scope:

This part of ISO 5610 specifies tool holders with rectangular shank, style V, i.e. with straight shank and cutting edge angle κr = 72,5° for side cutting.

These tool holders are primarily intended for indexable inserts made of hard metal or other cutting materials to be mounted by clamping and to be used for turning operations.

NOTE The symbols for the dimensions shown in the tables of this part of ISO 5610 and the corresponding preferred symbols of properties defined in ISO/TS 13399-2 and ISO/TS 13399-3 are given in ISO 5610-1:2014, Table A.1.

Document History

ISO 5610-15
September 1, 2014
Tool holders with rectangular shank for indexable inserts - Part 15: Style V
This part of ISO 5610 specifies tool holders with rectangular shank, style V, i.e. with straight shank and cutting edge angle κr = 72,5° for side cutting. These tool holders are primarily intended...
August 1, 2010
Tool holders with rectangular shank for indexable inserts — Part 15: Style V
This part of ISO 5610 specifies tool holders with rectangular shank, style V, i.e. with offset shank and cutting edge angle κr = 72,5° for side cutting. These tool holders are primarily intended for...

References

Advertisement